Westerbeke Corporation 7.0 BCGD Low-Profile 7.0 BCGD Low-Profile

Description
The Most Compact 7.0 kW Available Due to its unique design, the 7.0 BCGD gasoline generator has the smallest envelope available with slow speed operation. Quiet The 7.0 BCGD operates at a quiet 1800 RPM. So quiet, it does not require a sound enclosure. Smooth Operation Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 7.0 BCGD is an extremely smooth running generator set. Durable and Reliable The 7.0 BCGD runs at 28% of its maximum engine speed, so the owner can expect more durability and reliability. Easy Maintenance To minimize engine maintenance, the 7.0 BCGD is fresh water cooled and equipped with a simple control system. Easy access to all servicing points (single side servicing) allows easy installation and routine maintenance. Five Year Limited Warranty The 7.0 BCGD is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Vibration mounts 90° water injected exhaust elbow Coolant recovery tank 17 amp battery charger Simple start/stop control panel with running hour meter Belt guard Belt-driven, raw water pump Electronic governing Generator field adjustable to 50 or 60 Hz Lube oil drain hose Safety shut-downs – hi-coolant temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling water discharge Technical Manual
Description
The Most Compact 7.0 kW Available Due to its unique design, the 7.0 BCGD gasoline generator has the smallest envelope available with slow speed operation. Quiet The 7.0 BCGD operates at a quiet 1800 RPM. So quiet, it does not require a sound enclosure. Smooth Operation Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 7.0 BCGD is an extremely smooth running generator set. Durable and Reliable The 7.0 BCGD runs at 28% of its maximum engine speed, so the owner can expect more durability and reliability. Easy Maintenance To minimize engine maintenance, the 7.0 BCGD is fresh water cooled and equipped with a simple control system. Easy access to all servicing points (single side servicing) allows easy installation and routine maintenance. Five Year Limited Warranty The 7.0 BCGD is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Vibration mounts 90° water injected exhaust elbow Coolant recovery tank 17 amp battery charger Simple start/stop control panel with running hour meter Belt guard Belt-driven, raw water pump Electronic governing Generator field adjustable to 50 or 60 Hz Lube oil drain hose Safety shut-downs – hi-coolant temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling water discharge Technical Manual

Suppliers

Company
Product
Description
Supplier Links
7.0 BCGD Low-Profile - 7.0 BCGD Low-Profile - Westerbeke Corporation
Taunton, MA, USA
7.0 BCGD Low-Profile
7.0 BCGD Low-Profile
7.0 BCGD Low-Profile 7.0 BCGD Low-Profile
The Most Compact 7.0 kW Available Due to its unique design, the 7.0 BCGD gasoline generator has the smallest envelope available with slow speed operation. Quiet The 7.0 BCGD operates at a quiet 1800 RPM. So quiet, it does not require a sound enclosure. Smooth Operation Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 7.0 BCGD is an extremely smooth running generator set. Durable and Reliable The 7.0 BCGD runs at 28% of its maximum engine speed, so the owner can expect more durability and reliability. Easy Maintenance To minimize engine maintenance, the 7.0 BCGD is fresh water cooled and equipped with a simple control system. Easy access to all servicing points (single side servicing) allows easy installation and routine maintenance. Five Year Limited Warranty The 7.0 BCGD is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Vibration mounts 90° water injected exhaust elbow Coolant recovery tank 17 amp battery charger Simple start/stop control panel with running hour meter Belt guard Belt-driven, raw water pump Electronic governing Generator field adjustable to 50 or 60 Hz Lube oil drain hose Safety shut-downs – hi-coolant temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling water discharge Technical Manual

The Most Compact 7.0 kW Available
Due to its unique design, the 7.0 BCGD gasoline generator has the smallest envelope available with slow speed operation.

Quiet
The 7.0 BCGD operates at a quiet 1800 RPM. So quiet, it does not require a sound enclosure.

Smooth Operation
Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 7.0 BCGD is an extremely smooth running generator set.

Durable and Reliable
The 7.0 BCGD runs at 28% of its maximum engine speed, so the owner can expect more durability and reliability.

Easy Maintenance
To minimize engine maintenance, the 7.0 BCGD is fresh water cooled and equipped with a simple control system. Easy access to all servicing points (single side servicing) allows easy installation and routine maintenance.

Five Year Limited Warranty
The 7.0 BCGD is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Equipment

  • Fresh water cooling
  • Vibration mounts
  • 90° water injected exhaust elbow
  • Coolant recovery tank
  • 17 amp battery charger
  • Simple start/stop control panel with running hour meter
  • Belt guard
  • Belt-driven, raw water pump
  • Electronic governing
  • Generator field adjustable to 50 or 60 Hz
  • Lube oil drain hose
  • Safety shut-downs – hi-coolant temperature, low oil pressure, hi-exhaust temperature
  • A.C. Circuit Breaker
  • Operator’s manual and parts list
  • EPA, CARB & CE compliant
  • Meets U.S.C.G. Regulation 33CFR-183
  • Overspeed protection

Optional Equipment

  • Remote start/stop panel
  • Ship-shore switch
  • Hydro-hush muffler and fittings
  • "A" on board spare parts kit
  • "B" extended cruising spare parts kit
  • Anti-siphon valve for overboard cooling water discharge
  • Technical Manual
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 7.0 BCGD Low-Profile
Product Name 7.0 BCGD Low-Profile
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
28.5 EDEA D-NET - 28.5 EDEA D-NET - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 28500 watts
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Digital Inverter -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline (optional feature); Propane (optional feature)
Portability Portable
Phase Single Phase
View Details