Westerbeke Corporation 5.0 SBCG Safe-CO 5.0 SBCG Safe-CO

Description
The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO® series gasoline generators have cut carbon monoxide emissions by more than 99 percent! EFI and Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied. Smooth, Quiet & Compact The 5.0 SBCG not only has one of the smallest envelopes available for a 5.0 kW marine gasoline generator, there is not another generator like it. Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 5.0 SBCG is an extremely smooth running 5.0 kW.The unit also operates at a quiet, electronically controlled, 1800 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter! Five Year Limited Warranty The 5.0 SBCG is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed , low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 17 amp battery charger 90° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel Remote lube oil filter Ship-shore transfer switch Hydro-hush muffler Anti-siphon valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
Description
The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO® series gasoline generators have cut carbon monoxide emissions by more than 99 percent! EFI and Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied. Smooth, Quiet & Compact The 5.0 SBCG not only has one of the smallest envelopes available for a 5.0 kW marine gasoline generator, there is not another generator like it. Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 5.0 SBCG is an extremely smooth running 5.0 kW.The unit also operates at a quiet, electronically controlled, 1800 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter! Five Year Limited Warranty The 5.0 SBCG is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed , low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 17 amp battery charger 90° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel Remote lube oil filter Ship-shore transfer switch Hydro-hush muffler Anti-siphon valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit

Suppliers

Company
Product
Description
Supplier Links
5.0 SBCG Safe-CO - 5.0 SBCG Safe-CO - Westerbeke Corporation
Taunton, MA, USA
5.0 SBCG Safe-CO
5.0 SBCG Safe-CO
5.0 SBCG Safe-CO 5.0 SBCG Safe-CO
The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO® series gasoline generators have cut carbon monoxide emissions by more than 99 percent! EFI and Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied. Smooth, Quiet & Compact The 5.0 SBCG not only has one of the smallest envelopes available for a 5.0 kW marine gasoline generator, there is not another generator like it. Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 5.0 SBCG is an extremely smooth running 5.0 kW.The unit also operates at a quiet, electronically controlled, 1800 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter! Five Year Limited Warranty The 5.0 SBCG is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed , low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 17 amp battery charger 90° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel Remote lube oil filter Ship-shore transfer switch Hydro-hush muffler Anti-siphon valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit

The First Low CO Generators

Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO® series gasoline generators have cut carbon monoxide emissions by more than 99 percent!

EFI and Electronic Speed Control

All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied.

Smooth, Quiet & Compact

The 5.0 SBCG not only has one of the smallest envelopes available for a 5.0 kW marine gasoline generator, there is not another generator like it. Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 5.0 SBCG is an extremely smooth running 5.0 kW.The unit also operates at a quiet, electronically controlled, 1800 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter!

Five Year Limited Warranty

The 5.0 SBCG is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Features

  • Simple, "one-touch" start/stop control panel
    with running hour meter and LED lights
  • Electronic fuel injection
  • Electronic governing
  • Safety shut-downs-overspeed, low oil
    pressure, high exhaust temperature
  • Fresh water cooling and coolant recovery tank
  • Field convertible to 50 or 60Hz
  • A.C. circuit breaker
  • 17 amp battery charger
  • 90° water injected exhaust elbow
  • Belt-driven, raw water pump
  • Vibration isolators
  • Lube oil drain hose
  • Belt guard
  • Operators' manual and parts list
  • EPA & CARB compliant
  • Meets U.S.C.G. regulation 33CFR-183

Optional Equipment

  • Remote start/stop panel
  • Remote lube oil filter
  • Ship-shore transfer switch
  • Hydro-hush muffler
  • Anti-siphon valve
  • Technical Manual
  • "A" on board spare parts kit
  • "B" extended cruising spare parts kit
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 5.0 SBCG Safe-CO
Product Name 5.0 SBCG Safe-CO
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
5.7 BTD - 50 Hz - 5.7 BTD - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 5700 watts
View Details
Industrial Generator - RGX6500E - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details