The Most Compact 5.0 kW Available Due to its unique design, the 5.0 BCG gasoline generator has the smallest envelope available with slow speed operation.
Quiet The 5.0 BCG operates at a quiet 1800 RPM. So quiet, it does not require a sound enclosure.
Smooth Operation Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 5.0 BCG is an extremely smooth running generator set.
Durable and Reliable The 5.0 BCG runs at 28% of its maximum engine speed, so the owner can expect more durability and reliability.
Easy Maintenance To minimize engine maintenance, the 5.0 BCG is fresh water cooled and equipped with a simple control system. Easy access to all servicing points (single side servicing) allows easy installation and routine maintenance.
Five Year Limited Warranty The 5.0 BCG is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.
Standard Equipment
Fresh water cooling
Vibration mounts
90° water injected exhaust elbow
Coolant recovery tank
17 amp battery charger
Simple start/stop control panel with running hour meter
Belt guard
Belt-driven, raw water pump
Electronic governing
Generator field adjustable to 50 or 60 Hz
Lube oil drain hose
Safety shut-downs – hi-coolant temperature, low oil pressure, hi-exhaust temperature
A.C. Circuit Breaker
Operator’s manual and parts list
EPA, CARB & CE compliant
Meets U.S.C.G. Regulation 33CFR-183
Overspeed protection
Optional Equipment
Remote start/stop panel
Ship-shore switch
Hydro-hush muffler and fittings
"A" on board spare parts kit
"B" extended cruising spare parts kit
Anti-siphon valve for overboard cooling water discharge
Technical Manual
The Most Compact 5.0 kW Available
Due to its unique design, the 5.0 BCG gasoline generator has the smallest envelope available with slow speed operation.
Quiet
The 5.0 BCG operates at a quiet 1800 RPM. So quiet, it does not require a sound enclosure.
Smooth Operation
Operating with 3-cylinders and a balance shaft that virtually eliminates vibration, the 5.0 BCG is an extremely smooth running generator set.
Durable and Reliable
The 5.0 BCG runs at 28% of its maximum engine speed, so the owner can expect more durability and reliability.
Easy Maintenance
To minimize engine maintenance, the 5.0 BCG is fresh water cooled and equipped with a simple control system. Easy access to all servicing points (single side servicing) allows easy installation and routine maintenance.
Five Year Limited Warranty
The 5.0 BCG is backed by Westerbeke’s 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.
Standard Equipment
- Fresh water cooling
- Vibration mounts
- 90° water injected exhaust elbow
- Coolant recovery tank
- 17 amp battery charger
- Simple start/stop control panel with running hour meter
- Belt guard
- Belt-driven, raw water pump
- Electronic governing
- Generator field adjustable to 50 or 60 Hz
|
- Lube oil drain hose
- Safety shut-downs – hi-coolant temperature, low oil pressure, hi-exhaust temperature
- A.C. Circuit Breaker
- Operator’s manual and parts list
- EPA, CARB & CE compliant
- Meets U.S.C.G. Regulation 33CFR-183
- Overspeed protection
|
Optional Equipment
- Remote start/stop panel
- Ship-shore switch
- Hydro-hush muffler and fittings
- "A" on board spare parts kit
|
- "B" extended cruising spare parts kit
- Anti-siphon valve for overboard cooling water discharge
- Technical Manual
|