Westerbeke Corporation 4.0 BCDA - 60 Hz Only 4.0 BCDA - 60 Hz Only

Description
NEW 1800 RPM 4kW - Outstanding Value Quiet and Compact Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 4.0 BCDA runs smooth and quiet. Designed specifically for the tightest installations, this generator has one of the smallest envelopes available in its class. The 4.0 BCDA occupies only 5.4 cubic feet of space! Powerful, Lightweight and Reliable The 4.0 BCDA is powered by an industrial .8 liter engine supplying a full 4 kilowatts while weighing only 358 pounds. A very popular generator, the 4.0 BCDA continues to support the strong record of reliability Westerbeke has built supplying generators to the United States Navy and Coast Guard as well as commercial vessels and pleasure craft. Easy Operation and Maintenance To minimize engine maintenance, the 4.0 BCDA operates at a slow 1800 RPM and is fresh water cooled for longer life. Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items s bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 4.0 BCDA is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke is over 65 countries around the world provides customers with easy access to parts, service and technical support world wide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 17 Amp Battery Charger Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water Separator Hydro hush m..
Description
NEW 1800 RPM 4kW - Outstanding Value Quiet and Compact Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 4.0 BCDA runs smooth and quiet. Designed specifically for the tightest installations, this generator has one of the smallest envelopes available in its class. The 4.0 BCDA occupies only 5.4 cubic feet of space! Powerful, Lightweight and Reliable The 4.0 BCDA is powered by an industrial .8 liter engine supplying a full 4 kilowatts while weighing only 358 pounds. A very popular generator, the 4.0 BCDA continues to support the strong record of reliability Westerbeke has built supplying generators to the United States Navy and Coast Guard as well as commercial vessels and pleasure craft. Easy Operation and Maintenance To minimize engine maintenance, the 4.0 BCDA operates at a slow 1800 RPM and is fresh water cooled for longer life. Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items s bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 4.0 BCDA is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke is over 65 countries around the world provides customers with easy access to parts, service and technical support world wide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 17 Amp Battery Charger Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water Separator Hydro hush m..

Suppliers

Company
Product
Description
Supplier Links
4.0 BCDA - 60 Hz Only - 4.0 BCDA - 60 Hz Only - Westerbeke Corporation
Taunton, MA, USA
4.0 BCDA - 60 Hz Only
4.0 BCDA - 60 Hz Only
4.0 BCDA - 60 Hz Only 4.0 BCDA - 60 Hz Only
NEW 1800 RPM 4kW - Outstanding Value Quiet and Compact Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 4.0 BCDA runs smooth and quiet. Designed specifically for the tightest installations, this generator has one of the smallest envelopes available in its class. The 4.0 BCDA occupies only 5.4 cubic feet of space! Powerful, Lightweight and Reliable The 4.0 BCDA is powered by an industrial .8 liter engine supplying a full 4 kilowatts while weighing only 358 pounds. A very popular generator, the 4.0 BCDA continues to support the strong record of reliability Westerbeke has built supplying generators to the United States Navy and Coast Guard as well as commercial vessels and pleasure craft. Easy Operation and Maintenance To minimize engine maintenance, the 4.0 BCDA operates at a slow 1800 RPM and is fresh water cooled for longer life. Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items s bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 4.0 BCDA is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke is over 65 countries around the world provides customers with easy access to parts, service and technical support world wide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 17 Amp Battery Charger Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water Separator Hydro hush m..

NEW 1800 RPM 4kW - Outstanding Value

Quiet and Compact
Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 4.0 BCDA runs smooth and quiet. Designed specifically for the tightest installations, this generator has one of the smallest envelopes available in its class. The 4.0 BCDA occupies only 5.4 cubic feet of space!

Powerful, Lightweight and Reliable
The 4.0 BCDA is powered by an industrial .8 liter engine supplying a full 4 kilowatts while weighing only 358 pounds. A very popular generator, the 4.0 BCDA continues to support the strong record of reliability Westerbeke has built supplying generators to the United States Navy and Coast Guard as well as commercial vessels and pleasure craft.

Easy Operation and Maintenance
To minimize engine maintenance, the 4.0 BCDA operates at a slow 1800 RPM and is fresh water cooled for longer life. Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance.

Full Torque, Power Take-Off Interface
A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items s bow thrusters, compressors, winches and "take-home" systems.

Five Year Limited Warranty
The 4.0 BCDA is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke is over 65 countries around the world provides customers with easy access to parts, service and technical support world wide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Features

  • Instrument panel and safety stop switch
  • Remote start-stop plug-in connection
  • Extra oil pressure switch for remote signal or control functions
  • Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature.
  • A.C. Circuit Breaker installed (single phase)
  • 17 Amp Battery Charger
  • Power take-off interface
  • Self-bleeding fuel system
  • Fresh water cooling and coolant recovery tank
  • 45° water injected exhaust elbow
  • Gear-driven raw water pump
  • Tuned air intake silencer
  • Vibration mounts – fail safe rubber type
  • Lube oil drain hose and drip tray
  • Oil fill – top and side
  • Belt guard
  • Operator’s manual and parts list
  • EPA, CARB & CE compliant

Optional Equipment

  • Remote start-stop panel
  • 15' & 30 connectable panel ext. harness (up to 60'/18.3m)
  • Dual station engine instrument panel with senders
  • Ship shore switch
  • Power takeoff adapter
  • Fuel filter/water Separator
  • Hydro hush m..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 4.0 BCDA - 60 Hz Only
Product Name 4.0 BCDA - 60 Hz Only
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
17.0 EDER - 50 Hz - 17.0 EDER - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 17000 watts
View Details
Commercial Generator - SGX7500E - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details