Westerbeke Corporation 3.5 SBCG - 60 Hz Safe-CO 3.5 SBCG - 60 Hz Safe-CO

Description
Our Newest and Smallest Low-CO Generator! Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: the smallest 3.5 kW low carbon monoxide generator available. The new 3.5 SBCG Safe-CO® gasoline generator joins the already comprehensive line of Westerbeke Safe-CO® gasoline generators and cuts carbon monoxide emissions by more than 99 percent! Multiport EFI and Electronic Speed Control The new 3.5 SBCG Safe-CO® gasoline generator features multiport electronic fuel injection (EFI). Multiport EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with multiport EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied. Smooth, Quiet & Compact The 3.5 SBCG not only has one of the smallest envelopes available for a 3.5 kW marine gasoline generator, there is not another generator like it. Operating with 2-cylinders, the 3.5 SBCG is an extremely smooth running 3.5 kW.The unit also operates at a quiet, electronically controlled, 2200 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter! Lightweight & Powerful Weighing in at only 188 pounds, the fresh water cooled 3.5 SBCG is powerful enough to run an air conditioner or water heater, etc. Outstanding Product Support The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED warning annunciation lights Multiport Electronic Fuel Injection Electronic governing Safety shut-downs-overspeed , underspeed, low oil pressure, high exhaust and coolant temperature Fresh water cooling and coolant recovery tank A.C. Circuit breaker Battery charger 45° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel with warning annunciation lights 15' or 30' panel extension harness Remote lube oil filter Ship-shore transfer switch Hydro-hush muffler Anti-siphon valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
Description
Our Newest and Smallest Low-CO Generator! Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: the smallest 3.5 kW low carbon monoxide generator available. The new 3.5 SBCG Safe-CO® gasoline generator joins the already comprehensive line of Westerbeke Safe-CO® gasoline generators and cuts carbon monoxide emissions by more than 99 percent! Multiport EFI and Electronic Speed Control The new 3.5 SBCG Safe-CO® gasoline generator features multiport electronic fuel injection (EFI). Multiport EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with multiport EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied. Smooth, Quiet & Compact The 3.5 SBCG not only has one of the smallest envelopes available for a 3.5 kW marine gasoline generator, there is not another generator like it. Operating with 2-cylinders, the 3.5 SBCG is an extremely smooth running 3.5 kW.The unit also operates at a quiet, electronically controlled, 2200 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter! Lightweight & Powerful Weighing in at only 188 pounds, the fresh water cooled 3.5 SBCG is powerful enough to run an air conditioner or water heater, etc. Outstanding Product Support The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED warning annunciation lights Multiport Electronic Fuel Injection Electronic governing Safety shut-downs-overspeed , underspeed, low oil pressure, high exhaust and coolant temperature Fresh water cooling and coolant recovery tank A.C. Circuit breaker Battery charger 45° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel with warning annunciation lights 15' or 30' panel extension harness Remote lube oil filter Ship-shore transfer switch Hydro-hush muffler Anti-siphon valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit

Suppliers

Company
Product
Description
Supplier Links
3.5 SBCG - 60 Hz Safe-CO - 3.5 SBCG - 60 Hz Safe-CO - Westerbeke Corporation
Taunton, MA, USA
3.5 SBCG - 60 Hz Safe-CO
3.5 SBCG - 60 Hz Safe-CO
3.5 SBCG - 60 Hz Safe-CO 3.5 SBCG - 60 Hz Safe-CO
Our Newest and Smallest Low-CO Generator! Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: the smallest 3.5 kW low carbon monoxide generator available. The new 3.5 SBCG Safe-CO® gasoline generator joins the already comprehensive line of Westerbeke Safe-CO® gasoline generators and cuts carbon monoxide emissions by more than 99 percent! Multiport EFI and Electronic Speed Control The new 3.5 SBCG Safe-CO® gasoline generator features multiport electronic fuel injection (EFI). Multiport EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with multiport EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied. Smooth, Quiet & Compact The 3.5 SBCG not only has one of the smallest envelopes available for a 3.5 kW marine gasoline generator, there is not another generator like it. Operating with 2-cylinders, the 3.5 SBCG is an extremely smooth running 3.5 kW.The unit also operates at a quiet, electronically controlled, 2200 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter! Lightweight & Powerful Weighing in at only 188 pounds, the fresh water cooled 3.5 SBCG is powerful enough to run an air conditioner or water heater, etc. Outstanding Product Support The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED warning annunciation lights Multiport Electronic Fuel Injection Electronic governing Safety shut-downs-overspeed , underspeed, low oil pressure, high exhaust and coolant temperature Fresh water cooling and coolant recovery tank A.C. Circuit breaker Battery charger 45° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel with warning annunciation lights 15' or 30' panel extension harness Remote lube oil filter Ship-shore transfer switch Hydro-hush muffler Anti-siphon valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit

Our Newest and Smallest Low-CO Generator! Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: the smallest 3.5 kW low carbon monoxide generator available. The new 3.5 SBCG Safe-CO® gasoline generator joins the already comprehensive line of Westerbeke Safe-CO® gasoline generators and cuts carbon monoxide emissions by more than 99 percent!

Multiport EFI and Electronic Speed Control The new 3.5 SBCG Safe-CO® gasoline generator features multiport electronic fuel injection (EFI). Multiport EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with multiport EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied.

Smooth, Quiet & Compact The 3.5 SBCG not only has one of the smallest envelopes available for a 3.5 kW marine gasoline generator, there is not another generator like it. Operating with 2-cylinders, the 3.5 SBCG is an extremely smooth running 3.5 kW.The unit also operates at a quiet, electronically controlled, 2200 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter!

Lightweight & Powerful Weighing in at only 188 pounds, the fresh water cooled 3.5 SBCG is powerful enough to run an air conditioner or water heater, etc.

Outstanding Product Support The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features

  • Simple, "one-touch" start/stop control panel with running hour meter and LED warning annunciation lights
  • Multiport Electronic Fuel Injection
  • Electronic governing
  • Safety shut-downs-overspeed, underspeed, low oil pressure, high exhaust and coolant temperature
  • Fresh water cooling and coolant recovery tank
  • A.C. Circuit breaker
  • Battery charger
  • 45° water injected exhaust elbow
  • Belt-driven, raw water pump
  • Vibration isolators
  • Lube oil drain hose
  • Belt guard
  • Operators' manual and parts list
  • EPA & CARB compliant
  • Meets U.S.C.G. regulation 33CFR-183

Optional Equipment

  • Remote start/stop panel with warning annunciation lights
  • 15' or 30' panel extension harness
  • Remote lube oil filter
  • Ship-shore transfer switch
  • Hydro-hush muffler
  • Anti-siphon valve
  • Technical Manual
  • "A" on board spare parts kit
  • "B" extended cruising spare parts kit
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 3.5 SBCG - 60 Hz Safe-CO
Product Name 3.5 SBCG - 60 Hz Safe-CO
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
5.7 BTDR - 50 Hz - 5.7 BTDR - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 5700 watts
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details