Westerbeke Corporation 20.0 SBEGA Safe-CO 20.0 SBEGA Safe-CO

Description
Our Reputation Speaks for Itself Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry." The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first low carbon monoxide series generators. The new Safe-CO® gasoline "houseboat series" generators cut carbon monoxide emissions by more than 99 percent. Now you can breathe easy! EFI & Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates "bogging down" when load is applied. Smooth & Quiet Houseboat series generators operate at a quiet, electronically controlled, 1800 RPM. Powered by 4-cylinder, 4-stroke engines that virtually eliminate vibration, the houseboat series gasoline generators are also extremely smooth running. Durable and Reliable These modern overhead cam engines operate at a slow 1800 RPM for long life and low maintenance. The unique fuel system insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. The houseboat series owner can expect more durability and reliability from his slow speed Westerbeke generator set. Customers can also rely on Westerbeke's stellar reputation in the houseboat industry from Lake Powell, U.S.A. to Lake Eildon, Australia. Five Year Limited Warranty Houseboat series generators are backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed , low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 50 amp battery charging alternator 90° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operator's manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Rem..
Description
Our Reputation Speaks for Itself Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry." The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first low carbon monoxide series generators. The new Safe-CO® gasoline "houseboat series" generators cut carbon monoxide emissions by more than 99 percent. Now you can breathe easy! EFI & Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates "bogging down" when load is applied. Smooth & Quiet Houseboat series generators operate at a quiet, electronically controlled, 1800 RPM. Powered by 4-cylinder, 4-stroke engines that virtually eliminate vibration, the houseboat series gasoline generators are also extremely smooth running. Durable and Reliable These modern overhead cam engines operate at a slow 1800 RPM for long life and low maintenance. The unique fuel system insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. The houseboat series owner can expect more durability and reliability from his slow speed Westerbeke generator set. Customers can also rely on Westerbeke's stellar reputation in the houseboat industry from Lake Powell, U.S.A. to Lake Eildon, Australia. Five Year Limited Warranty Houseboat series generators are backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed , low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 50 amp battery charging alternator 90° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operator's manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Rem..

Suppliers

Company
Product
Description
Supplier Links
20.0 SBEGA Safe-CO - 20.0 SBEGA Safe-CO - Westerbeke Corporation
Taunton, MA, USA
20.0 SBEGA Safe-CO
20.0 SBEGA Safe-CO
20.0 SBEGA Safe-CO 20.0 SBEGA Safe-CO
Our Reputation Speaks for Itself Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry." The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first low carbon monoxide series generators. The new Safe-CO® gasoline "houseboat series" generators cut carbon monoxide emissions by more than 99 percent. Now you can breathe easy! EFI & Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates "bogging down" when load is applied. Smooth & Quiet Houseboat series generators operate at a quiet, electronically controlled, 1800 RPM. Powered by 4-cylinder, 4-stroke engines that virtually eliminate vibration, the houseboat series gasoline generators are also extremely smooth running. Durable and Reliable These modern overhead cam engines operate at a slow 1800 RPM for long life and low maintenance. The unique fuel system insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. The houseboat series owner can expect more durability and reliability from his slow speed Westerbeke generator set. Customers can also rely on Westerbeke's stellar reputation in the houseboat industry from Lake Powell, U.S.A. to Lake Eildon, Australia. Five Year Limited Warranty Houseboat series generators are backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Simple, "one-touch" start/stop control panel with running hour meter and LED lights Electronic fuel injection Electronic governing Safety shut-downs-overspeed , low oil pressure, high exhaust temperature Fresh water cooling and coolant recovery tank Field convertible to 50 or 60Hz A.C. circuit breaker 50 amp battery charging alternator 90° water injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operator's manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Rem..

Our Reputation Speaks for Itself

Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry."

The First Low CO Generators

Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first low carbon monoxide series generators. The new Safe-CO® gasoline "houseboat series" generators cut carbon monoxide emissions by more than 99 percent. Now you can breathe easy!

EFI & Electronic Speed Control

All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates "bogging down" when load is applied.

Smooth & Quiet

Houseboat series generators operate at a quiet, electronically controlled, 1800 RPM. Powered by 4-cylinder, 4-stroke engines that virtually eliminate vibration, the houseboat series gasoline generators are also extremely smooth running.

Durable and Reliable

These modern overhead cam engines operate at a slow 1800 RPM for long life and low maintenance. The unique fuel system insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. The houseboat series owner can expect more durability and reliability from his slow speed Westerbeke generator set. Customers can also rely on Westerbeke's stellar reputation in the houseboat industry from Lake Powell, U.S.A. to Lake Eildon, Australia.

Five Year Limited Warranty

Houseboat series generators are backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Features

  • Simple, "one-touch" start/stop control panel with running hour meter and LED lights
  • Electronic fuel injection
  • Electronic governing
  • Safety shut-downs-overspeed, low oil pressure, high exhaust temperature
  • Fresh water cooling and coolant recovery tank
  • Field convertible to 50 or 60Hz
  • A.C. circuit breaker
  • 50 amp battery charging alternator
  • 90° water injected exhaust elbow
  • Belt-driven, raw water pump
  • Vibration isolators
  • Lube oil drain hose
  • Belt guard
  • Operator's manual and parts list
  • EPA & CARB compliant
  • Meets U.S.C.G. regulation 33CFR-183

Optional Equipment

  • Rem..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 20.0 SBEGA Safe-CO
Product Name 20.0 SBEGA Safe-CO
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
12.0 BEG - 50 Hz - 12.0 BEG - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Gasoline
Applications Industrial
Power Rating - Wattage 12000 watts
View Details
Inverter Generator - RG4300iS - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details