Westerbeke Corporation 11.5 BTD 11.5 BTD

Description
More power, less size. Quiet and Compact Running at 1800 RPM with tuned air intake silencer and 3-cylinder smoothness, the 11.5 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic governing provides instantaneous response as load is applied or removed from the generator. No dimming lights associated with mechanical governing speed fluctuation. Powerful, Lightweight and Reliable The 11.5 BTD is powered by a naturally aspirated, industrial, 1.3 liter, engine specially engineered to operate in a hostile marine environment. Powerful but lightweight, it is economical to operate and designed to run at a slow 1800 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 11.5 BTD is fresh water cooled and designed with easy access to servicing points. Individually removable top and side panel of the optional sound enclosure aid installation and routine maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 11.5 BTD is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Electronic governing Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water separator Hydro hush ..
Description
More power, less size. Quiet and Compact Running at 1800 RPM with tuned air intake silencer and 3-cylinder smoothness, the 11.5 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic governing provides instantaneous response as load is applied or removed from the generator. No dimming lights associated with mechanical governing speed fluctuation. Powerful, Lightweight and Reliable The 11.5 BTD is powered by a naturally aspirated, industrial, 1.3 liter, engine specially engineered to operate in a hostile marine environment. Powerful but lightweight, it is economical to operate and designed to run at a slow 1800 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 11.5 BTD is fresh water cooled and designed with easy access to servicing points. Individually removable top and side panel of the optional sound enclosure aid installation and routine maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 11.5 BTD is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Electronic governing Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water separator Hydro hush ..

Suppliers

Company
Product
Description
Supplier Links
11.5 BTD - 11.5 BTD - Westerbeke Corporation
Taunton, MA, USA
11.5 BTD
11.5 BTD
11.5 BTD 11.5 BTD
More power, less size. Quiet and Compact Running at 1800 RPM with tuned air intake silencer and 3-cylinder smoothness, the 11.5 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic governing provides instantaneous response as load is applied or removed from the generator. No dimming lights associated with mechanical governing speed fluctuation. Powerful, Lightweight and Reliable The 11.5 BTD is powered by a naturally aspirated, industrial, 1.3 liter, engine specially engineered to operate in a hostile marine environment. Powerful but lightweight, it is economical to operate and designed to run at a slow 1800 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 11.5 BTD is fresh water cooled and designed with easy access to servicing points. Individually removable top and side panel of the optional sound enclosure aid installation and routine maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 11.5 BTD is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Electronic governing Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water separator Hydro hush ..

More power, less size.
Quiet and Compact
Running at 1800 RPM with tuned air intake silencer and 3-cylinder smoothness, the 11.5 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class.

Precise Frequency Regulation
Electronic governing provides instantaneous response as load is applied or removed from the generator. No dimming lights associated with mechanical governing speed fluctuation.

Powerful, Lightweight and Reliable
The 11.5 BTD is powered by a naturally aspirated, industrial, 1.3 liter, engine specially engineered to operate in a hostile marine environment. Powerful but lightweight, it is economical to operate and designed to run at a slow 1800 RPM for longer life.

Easy Operation and Maintenance
To minimize engine maintenance, the 11.5 BTD is fresh water cooled and designed with easy access to servicing points. Individually removable top and side panel of the optional sound enclosure aid installation and routine maintenance.

Full Torque, Power Take-Off Interface
A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems.

Five Year Limited Warranty
The 11.5 BTD is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Features

  • Instrument panel and safety stop switch
  • Remote start-stop plug-in connection
  • Electronic governing
  • Extra oil pressure switch for remote signal or control functions
  • Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature.
  • A.C. Circuit Breaker installed (single phase)
  • 50 amp alternator
  • Power take-off interface
  • Self-bleeding fuel system
  • Fresh water cooling and coolant recovery tank
  • 45° water injected exhaust elbow
  • Gear-driven raw water pump
  • Tuned air intake silencer
  • Vibration mounts – fail safe rubber type
  • Lube oil drain hose and drip tray
  • Oil fill – top and side
  • Belt guard
  • Operator’s manual and parts list
  • EPA, CARB & CE compliant

Optional Equipment

  • Remote start-stop panel
  • 15' & 30 connectable panel ext. harness (up to 60'/18.3m)
  • Dual station engine instrument panel with senders
  • Ship shore switch
  • Power takeoff adapter
  • Fuel filter/water separator
  • Hydro hush ..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 11.5 BTD
Product Name 11.5 BTD
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
26.0 EDER - 26.0 EDER - Westerbeke Corporation
Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 26000 watts
View Details
Commercial Generator - SGX3500 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details