West Coast Magnetics Shaped Foil SMD Inductor [This product is RoHS Compliant] 308-8

Description
West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.
Description
West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.

Suppliers

Company
Product
Description
Supplier Links
Shaped Foil SMD Inductor [This product is RoHS Compliant] - 308-8 - West Coast Magnetics
Stockton, CA, USA
Shaped Foil SMD Inductor [This product is RoHS Compliant]
308-8
Shaped Foil SMD Inductor [This product is RoHS Compliant] 308-8
West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.

West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 308-8
Product Name Shaped Foil SMD Inductor [This product is RoHS Compliant]
Mounting Option Surface Mount Technology
Technology Shaped Foil
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details