Weiler Abrasives Flap Disc WEI-31360

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31360 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 7/8 in Mounting Size, and 8600 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31360 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 7/8 in Mounting Size, and 8600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-31360 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-31360
Flap Disc WEI-31360
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31360 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 7/8 in Mounting Size, and 8600 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-31360 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 7/8 in Mounting Size, and 8600 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-31360
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502621 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50541 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details