95027 -- 5/16" VALVE GUIDE BRUSH, .009" STEEL FILL
Weiler Abrasives
5/16" Valve Guide Brush, .009" Steel Fill
95027
Description
Ideal for cleaning heavy deposits from valve guides in gas and diesel engines
Long steel handle for convenient use or for mounting into a chuck
Description
Ideal for cleaning heavy deposits from valve guides in gas and diesel engines
Long steel handle for convenient use or for mounting into a chuck
Datasheet
Suppliers
5/16" Valve Guide Brush, .009" Steel Fill
95027
Ideal for cleaning heavy deposits from valve guides in gas and diesel engines
Long steel handle for convenient use or for mounting into a chuck
- Ideal for cleaning heavy deposits from valve guides in gas and diesel engines
- Long steel handle for convenient use or for mounting into a chuck
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
95027 |
|
Product Name
|
5/16" Valve Guide Brush, .009" Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
0.3200 inch (8.13 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
Trim Length
1 inch (25.4 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
4 inch (102 mm)
View Details