Weiler Abrasives Burr-Rx 8" Maximum Density Shell-Mill Holder Disc Brush, 80CG Crimped Rectangular Fill 86199

Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
Datasheet
Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 8
Cresco, PA, United States
Burr-Rx 8" Maximum Density Shell-Mill Holder Disc Brush, 80CG Crimped Rectangular Fill
86199
Burr-Rx 8" Maximum Density Shell-Mill Holder Disc Brush, 80CG Crimped Rectangular Fill 86199
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
  • Manufactured using a tufted filament configuration
  • Longer trim length provides increased aggression, greater conformability and longer product life
  • 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder
  • Medium grade
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86199
Product Name Burr-Rx 8" Maximum Density Shell-Mill Holder Disc Brush, 80CG Crimped Rectangular Fill
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2215765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
3
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.15 inch (80.01 mm)
View Details