Weiler Abrasives 5" Maximum Density Nylox Disc Brush, 80 SC Crimped Rectangular Fill 85978

Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 80 grit
Datasheet
Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 80 grit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" Maximum Density Nylox Disc Brush, 80 SC Crimped Rectangular Fill
85978
5" Maximum Density Nylox Disc Brush, 80 SC Crimped Rectangular Fill 85978
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 80 grit
  • Manufactured using a tufted filament configuration
  • Longer trim length provides increased aggression, greater conformability and longer product life
  • 80 grit
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 85978
Product Name 5" Maximum Density Nylox Disc Brush, 80 SC Crimped Rectangular Fill
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Length 4.9 inch (124 mm)
Width 4.95 inch (126 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.9843 inch (25 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
6
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details