79101 -- 8" UTILITY SCRUB BRUSH, PALMYRA FILL, SHORT HANDLE, FOAM, BLOCK
Weiler Abrasives
8" Utility Scrub Brush, Palmyra Fill, Short Handle, Foam, Block
79101
Description
Chemical and water resistant
Will not warp or crack
Foam Block
Description
Chemical and water resistant
Will not warp or crack
Foam Block
Datasheet
Suppliers
8" Utility Scrub Brush, Palmyra Fill, Short Handle, Foam, Block
79101
Chemical and water resistant
Will not warp or crack
Foam Block
- Chemical and water resistant
- Will not warp or crack
- Foam Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
79101 |
|
Product Name
|
8" Utility Scrub Brush, Palmyra Fill, Short Handle, Foam, Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Palmyra
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Walter Surface Technologies
Specific Product Type / Shape
Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Rotary Speed
8600 rpm
View Details