75525 -- 48" HARDWOOD HANDLE, THREADED METAL TIP, 15/16" DIAMETER
Weiler Abrasives
48" Hardwood Handle, Threaded Metal Tip, 15/16" Diameter
75525
Description
Heavy duty metal tip provides additional strength
Quality hardwood construction with clear lacquer finish
Description
Heavy duty metal tip provides additional strength
Quality hardwood construction with clear lacquer finish
Datasheet
Suppliers
48" Hardwood Handle, Threaded Metal Tip, 15/16" Diameter
75525
Heavy duty metal tip provides additional strength
Quality hardwood construction with clear lacquer finish
- Heavy duty metal tip provides additional strength
- Quality hardwood construction with clear lacquer finish
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
75525 |
|
Product Name
|
48" Hardwood Handle, Threaded Metal Tip, 15/16" Diameter |
|
Length
|
48 inch (1219 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyvinyl Chloride
Length
16.54 inch (420 mm)
Applications
Dusting / Wiping; Dust
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
End Brush
Rotary Speed
20000 rpm
Applications
Dry
View Details