72086 -- 8" UTILITY SCRUB BRUSH, PALMYRA FILL, SHORT HANDLE, WOOD BLOCK
Weiler Abrasives
8" Utility Scrub Brush, Palmyra Fill, Short Handle, Wood Block
72086
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Datasheet
Suppliers
8" Utility Scrub Brush, Palmyra Fill, Short Handle, Wood Block
72086
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
- Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
- Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
72086 |
|
Product Name
|
8" Utility Scrub Brush, Palmyra Fill, Short Handle, Wood Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Palmyra
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
4500 rpm
Outer / OD
2.17 inch (55 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Other Type / Shape; Knot Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.8750 inch (22.22 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
48 inch (1219 mm)
View Details