72034 -- 7-1/4" SQUARE END SCRUB BRUSH, 1" TRIM, PALMYRA FILL
Weiler Abrasives
7-1/4" Square End Scrub Brush, 1" Trim, Palmyra Fill
72034
Description
Ideal for Heavy-Duty Scrubbing
Square Wood Block
Description
Ideal for Heavy-Duty Scrubbing
Square Wood Block
Datasheet
Suppliers
7-1/4" Square End Scrub Brush, 1" Trim, Palmyra Fill
72034
Ideal for Heavy-Duty Scrubbing
Square Wood Block
- Ideal for Heavy-Duty Scrubbing
- Square Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
72034 |
|
Product Name
|
7-1/4" Square End Scrub Brush, 1" Trim, Palmyra Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Palmyra
|
|
Length
|
7.25 inch (184 mm)
|
|
Width
|
2.6 inch (66.04 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details