Weiler Abrasives 2" Coated Abrasive Shop Roll, 320AO 65239

Description
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Description
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Coated Abrasive Shop Roll, 320AO
65239
2" Coated Abrasive Shop Roll, 320AO 65239
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
  • Resin over resin bonded
  • Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains
  • The cotton cloth provides a tougher, durable backing for longer life
  • J-flex cloth provides a higher degree of flexibility to conform to contoured part
  • Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Belts
Product Number 65239
Product Name 2" Coated Abrasive Shop Roll, 320AO
Applications & Materials Abraded Medium
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat CA Coarse Cloth Floor Sanding Belt - 07660768088 - 07660768088 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Power Sanding Sheets & Belts - 2795008 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 3" x 24" - 742312-8E - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.90 inch (201 mm)
Length 7.9 inch (201 mm)
View Details