Weiler Abrasives 2" Coated Abrasive Shop Roll, 150AO 65235

Description
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools
Description
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Coated Abrasive Shop Roll, 150AO
65235
2" Coated Abrasive Shop Roll, 150AO 65235
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools
  • Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains
  • Cotton cloth provides a tougher, durable backing for longer life
  • J-flex cloth provides a higher degree of flexibility to conform to contoured parts
  • For use with hand tools
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Belts
Product Number 65235
Product Name 2" Coated Abrasive Shop Roll, 150AO
Applications & Materials Abraded Medium
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333589 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795012 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 3" x 24" - 742312-8E - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 6.90 inch (175 mm)
Length 6.9 inch (175 mm)
View Details