Weiler Abrasives 4" x 1/16" TIGER CERAMIC Type 1 Cut-Off Wheel, CER36T, 1/4" A.H. 58351

Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet
Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" x 1/16" TIGER CERAMIC Type 1 Cut-Off Wheel, CER36T, 1/4" A.H.
58351
4" x 1/16" TIGER CERAMIC Type 1 Cut-Off Wheel, CER36T, 1/4" A.H. 58351
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
  • Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece.
  • Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue.
  • Contaminant-free wheels offer a worry-free solution for stainless steel applications.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 58351
Product Name 4" x 1/16" TIGER CERAMIC Type 1 Cut-Off Wheel, CER36T, 1/4" A.H.
Type Ceramic; C
Applications & Materials Abraded Cutting
Bond Metal
Thickness 4.000 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vitrium3 55A Type 01 Centerless Wheel - 66253387 - 66253387815 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry; Medium
Max Speed 1625 rpm
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
7" x 1/4" x 7/8" stainless steel wheel - DW8466 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details
3
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details