49050 -- 9" PROFESSIONAL ROLLER COVER, 3/16" NAP, FOR SMOOTH SURFACES
Weiler Abrasives
9" Professional Roller Cover, 3/16" Nap, for Smooth Surfaces
49050
Description
Roller cover is featured with phenolic core
Professional Grade
For Use on Semi-Smooth Painting Surface
Description
Roller cover is featured with phenolic core
Professional Grade
For Use on Semi-Smooth Painting Surface
Datasheet
Suppliers
9" Professional Roller Cover, 3/16" Nap, for Smooth Surfaces
49050
Roller cover is featured with phenolic core
Professional Grade
For Use on Semi-Smooth Painting Surface
- Roller cover is featured with phenolic core
- Professional Grade
- For Use on Semi-Smooth Painting Surface
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Paint Brushes and Applicators |
|
Product Number
|
49050 |
|
Product Name
|
9" Professional Roller Cover, 3/16" Nap, for Smooth Surfaces |
|
Length
|
9 inch (229 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Paint / Coating Brush
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
View Details
Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Base / Handle Material
Metal (optional feature); Plastic / Urethane (optional feature)
View Details
Type / Shape
Paint / Coating Brush; Utility Brushes - Paint Brushes - White Bristle Chip Paint Brush
Brush Filament / Fill Material
Synthetic Filament; White Bristle
Length
7.5 inch (190 mm)
View Details
Length
9 inch (229 mm)
Width
2.5 inch (63.5 mm)
Applications
Facility Maintenance
View Details