Weiler Abrasives External Tube Fitting Brush, 1" O.D., 1/4" Stem 44739

Description
Mounts to a hand drill for fast results 1/4 in stem diameter 2000 rpm
Description
Mounts to a hand drill for fast results 1/4 in stem diameter 2000 rpm

Suppliers

Company
Product
Description
Supplier Links
External Tube Fitting Brush, 1
Cresco, PA, United States
External Tube Fitting Brush, 1" O.D., 1/4" Stem
44739
External Tube Fitting Brush, 1" O.D., 1/4" Stem 44739
Mounts to a hand drill for fast results 1/4 in stem diameter 2000 rpm
  • Mounts to a hand drill for fast results
  • 1/4 in stem diameter
  • 2000 rpm
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44739
Product Name External Tube Fitting Brush, 1" O.D., 1/4" Stem
Brush Filament / Fill Material Steel
Length 2.1 inch (53.34 mm)
Width 2.1 inch (53.34 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
910-0249: PALMYRA BRISTLE SCRUB BRUSH - 8-02062-29251-1 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Crimped Wire Wheel Brushes -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.6250 inch (15.87 mm)
View Details