44663 -- 20" UTILITY SCRUB BRUSH, WHITE TAMPICO FILL, LONG HANDLE, FOAM BLOCK
Weiler Abrasives
20" Utility Scrub Brush, White Tampico Fill, Long Handle, Foam Block
44663
Description
Foam Block
Chemical and Water Resistant
Will Not Warp or Crack
Description
Foam Block
Chemical and Water Resistant
Will Not Warp or Crack
Suppliers
20" Utility Scrub Brush, White Tampico Fill, Long Handle, Foam Block
44663
Foam Block
Chemical and Water Resistant
Will Not Warp or Crack
- Foam Block
- Chemical and Water Resistant
- Will Not Warp or Crack
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44663 |
|
Product Name
|
20" Utility Scrub Brush, White Tampico Fill, Long Handle, Foam Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
20 inch (508 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Outer / OD
2.56 inch (65 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Cocker-Weber Brush Company
Specific Product Type / Shape
Other Type / Shape
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details