44635 -- 60" CONTRACTOR HARDWOOD HANDLE, 1-1/8" DIAMETER
Weiler Abrasives
60" Contractor Hardwood Handle, 1-1/8" Diameter
44635
Description
Ideal for Use with Contractor Brooms
Description
Ideal for Use with Contractor Brooms
Suppliers
60" Contractor Hardwood Handle, 1-1/8" Diameter
44635
Ideal for Use with Contractor Brooms
- Ideal for Use with Contractor Brooms
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44635 |
|
Product Name
|
60" Contractor Hardwood Handle, 1-1/8" Diameter |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.9843 inch (25 mm)
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
50 inch (1270 mm)
View Details