44574 -- 48" HARDWOOD HANDLE, TAPERED WOOD TIP, 7/8" DIAMETER
Weiler Abrasives
48" Hardwood Handle, Tapered Wood Tip, 7/8" Diameter
44574
Description
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
Description
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
Suppliers
48" Hardwood Handle, Tapered Wood Tip, 7/8" Diameter
44574
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
- Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
- Quality Hardwood
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44574 |
|
Product Name
|
48" Hardwood Handle, Tapered Wood Tip, 7/8" Diameter |
|
Length
|
48 inch (1219 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Applications
Hand Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
End Brush
Applications
Cleaning and Surface Conditioning
View Details
Walter Surface Technologies
Specific Product Type / Shape
Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Width
0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details