44573 -- 54" HARDWOOD HANDLE, TAPERED WOOD TIP, 1-1/8" DIAMETER
Weiler Abrasives
54" Hardwood Handle, Tapered Wood Tip, 1-1/8" Diameter
44573
Description
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
Description
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
Suppliers
54" Hardwood Handle, Tapered Wood Tip, 1-1/8" Diameter
44573
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
- Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
- Quality Hardwood
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44573 |
|
Product Name
|
54" Hardwood Handle, Tapered Wood Tip, 1-1/8" Diameter |
|
Length
|
54 inch (1372 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details