Weiler Abrasives 9" Deck Scrub Brush, Palmyra Fill 44428

Description
One threaded and one tapered handle hole For use with 44018 and 44020 handles and braces Ideal for Food Service Designed for High Temperature Cleaning
Description
One threaded and one tapered handle hole For use with 44018 and 44020 handles and braces Ideal for Food Service Designed for High Temperature Cleaning

Suppliers

Company
Product
Description
Supplier Links
9
Cresco, PA, United States
9" Deck Scrub Brush, Palmyra Fill
44428
9" Deck Scrub Brush, Palmyra Fill 44428
One threaded and one tapered handle hole For use with 44018 and 44020 handles and braces Ideal for Food Service Designed for High Temperature Cleaning
  • One threaded and one tapered handle hole
  • For use with 44018 and 44020 handles and braces
  • Ideal for Food Service
  • Designed for High Temperature Cleaning
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44428
Product Name 9" Deck Scrub Brush, Palmyra Fill
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Palmyra
Length 9 inch (229 mm)
Width 3.4 inch (86.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brushes - 2874398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
4" x 5/8"-11 HP .020 Carbon Knot Wire Cup Brush - DW4916 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Stripping Brush - 60921 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Brush Filament / Fill Material Metal Wire
Outer / OD 21 inch (533 mm)
View Details