44303 -- 72" HARDWOOD HANDLE, THREADED WOOD TIP, 15/16" DIAMETER
Weiler Abrasives
72" Hardwood Handle, Threaded Wood Tip, 15/16" Diameter
44303
Description
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
Description
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
Datasheet
Suppliers
72" Hardwood Handle, Threaded Wood Tip, 15/16" Diameter
44303
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
- Ideal for Use with Floor and Garage Brushes
- Quality Hardwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44303 |
|
Product Name
|
72" Hardwood Handle, Threaded Wood Tip, 15/16" Diameter |
|
Length
|
72 inch (1829 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed
2500 rpm
Outer / OD
2.56 inch (65 mm)
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Scrub / Washout
Outer / OD
13 inch (330 mm)
View Details