Weiler Abrasives 2" Nylon Tube Brush 44115

Description
Ideal for hand use Loop handle
Datasheet
Description
Ideal for hand use Loop handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Nylon Tube Brush
44115
2" Nylon Tube Brush 44115
Ideal for hand use Loop handle
  • Ideal for hand use
  • Loop handle
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44115
Product Name 2" Nylon Tube Brush
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 16.75 inch (425 mm)
Width 2 inch (50.8 mm)
Applications Facility Maintenance
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8500 rpm
Outer / OD 4.92 inch (125 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.65 inch (67.31 mm)
View Details