Weiler Abrasives 1" Nylon Tube Brush 44113

Description
Ideal for hand use Loop handle
Datasheet
Description
Ideal for hand use Loop handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Nylon Tube Brush
44113
1" Nylon Tube Brush 44113
Ideal for hand use Loop handle
  • Ideal for hand use
  • Loop handle
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44113
Product Name 1" Nylon Tube Brush
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 12.25 inch (311 mm)
Width 1 inch (25.4 mm)
Applications Facility Maintenance
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141123 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
2
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 1.95 inch (49.53 mm)
Width 1.95 inch (49.53 mm)
View Details