Weiler Abrasives 1" Diameter Copper Tube Fitting Brush 44084

Description
Ideal for Internal Cleaning and Deburring of Copper Tube Fittings Beige Handle
Datasheet
Description
Ideal for Internal Cleaning and Deburring of Copper Tube Fittings Beige Handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Diameter Copper Tube Fitting Brush
44084
1" Diameter Copper Tube Fitting Brush 44084
Ideal for Internal Cleaning and Deburring of Copper Tube Fittings Beige Handle
  • Ideal for Internal Cleaning and Deburring of Copper Tube Fittings
  • Beige Handle
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44084
Product Name 1" Diameter Copper Tube Fitting Brush
Brush Filament / Fill Material Steel
Length 6.5 inch (165 mm)
Width 1 inch (25.4 mm)
Applications Facility Maintenance
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
T124, 12 Inch Untreated Tampico Brush - 40004 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Width 4.25 inch (108 mm)
View Details
Crimped Wire Wheel Brush - BDH-6S - MicroGroup
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 1.38 inch (34.92 mm)
Rotary Speed 4500 rpm
View Details