44028 -- 10" DECK SCRUB BRUSH, WHITE TAMPICO FILL
Weiler Abrasives
10" Deck Scrub Brush, White Tampico Fill
44028
Description
Ideal for Scrubbing Descks or Floors
One Threaded and One Tapered Handle Hole
Wood Block
Description
Ideal for Scrubbing Descks or Floors
One Threaded and One Tapered Handle Hole
Wood Block
Datasheet
Suppliers
10" Deck Scrub Brush, White Tampico Fill
44028
Ideal for Scrubbing Descks or Floors
One Threaded and One Tapered Handle Hole
Wood Block
- Ideal for Scrubbing Descks or Floors
- One Threaded and One Tapered Handle Hole
- Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44028 |
|
Product Name
|
10" Deck Scrub Brush, White Tampico Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
3.1 inch (78.74 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Conductive Nylon Fibre
Features
Electrically Conductive / Anti-Static; Antistatic
View Details
Specific Product Type / Shape
Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material
Abrasive Filament; Synthetic Filament; Nylon
Length
3 inch (76.2 mm)
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details