Weiler Abrasives 10" Deck Scrub Brush, Palmyra Fill 44026

Description
Ideal for Scrubbing Descks or Floors One Threaded and One Tapered Handle Hole Wood Block
Datasheet
Description
Ideal for Scrubbing Descks or Floors One Threaded and One Tapered Handle Hole Wood Block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Cresco, PA, United States
10" Deck Scrub Brush, Palmyra Fill
44026
10" Deck Scrub Brush, Palmyra Fill 44026
Ideal for Scrubbing Descks or Floors One Threaded and One Tapered Handle Hole Wood Block
  • Ideal for Scrubbing Descks or Floors
  • One Threaded and One Tapered Handle Hole
  • Wood Block
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44026
Product Name 10" Deck Scrub Brush, Palmyra Fill
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Palmyra
Length 10 inch (254 mm)
Width 3.2 inch (81.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 302962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 2.95 inch (75 mm)
View Details
R12180SC, 12 Inch Pittex Ring Section - 40084 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
38 inch - 50/80 Grit Cyl. Scrub Brush - 2157838 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 38 inch (965 mm)
View Details