44023 -- 9" POINTED END SCRUB BRUSH, 1" TRIM LENGTH, WHITE TAMPICO FILL
Weiler Abrasives
9" Pointed End Scrub Brush, 1" Trim Length, White Tampico Fill
44023
Description
Ideal for Heavy-Duty Scrubbing
Painted Wood Block
Description
Ideal for Heavy-Duty Scrubbing
Painted Wood Block
Datasheet
Suppliers
9" Pointed End Scrub Brush, 1" Trim Length, White Tampico Fill
44023
Ideal for Heavy-Duty Scrubbing
Painted Wood Block
- Ideal for Heavy-Duty Scrubbing
- Painted Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44023 |
|
Product Name
|
9" Pointed End Scrub Brush, 1" Trim Length, White Tampico Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
9 inch (229 mm)
|
|
Width
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
36 inch (914 mm)
View Details