44009 -- LIGHT INDUSTRIAL UPRIGHT BROOM, CORN FILL, 56" OVERALL LENGTH
Weiler Abrasives
Light Industrial Upright Broom, Corn Fill, 56" Overall Length
44009
Description
Ideal for Sweeping Floors, Reaching Into Corners, Cleaning Ceilings, etc.
Description
Ideal for Sweeping Floors, Reaching Into Corners, Cleaning Ceilings, etc.
Datasheet
Suppliers
Light Industrial Upright Broom, Corn Fill, 56" Overall Length
44009
Ideal for Sweeping Floors, Reaching Into Corners, Cleaning Ceilings, etc.
- Ideal for Sweeping Floors, Reaching Into Corners, Cleaning Ceilings, etc.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Brooms, Mops, and Janitorial Brushes |
|
Product Number
|
44009 |
|
Product Name
|
Light Industrial Upright Broom, Corn Fill, 56" Overall Length |
|
Type / Shape
|
Broom
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; 100% Corn
|
|
Applications
|
Facility Maintenance;Manufacturing
|
|
Length
|
57 inch (1448 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Mop
Brush Filament / Fill Material
Specialty Blend / Other; Cotton
View Details
Type / Shape
Broom
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Palmetto
Applications
Facility Maintenance
View Details