Weiler Abrasives Metal Cap Upright Broom, Palmyra Fill, 55" Overall Length 44007

Description
Durable enough to meet all industrial and commercial applications Palmyra bristle broom is designed for heavy duty cleaning of wet and dry floor surfaces Ideal for Wet or Dry Applications Metal Top for Added Durability Metal Cap - Wire Banded 12" Sweep Face
Datasheet
Description
Durable enough to meet all industrial and commercial applications Palmyra bristle broom is designed for heavy duty cleaning of wet and dry floor surfaces Ideal for Wet or Dry Applications Metal Top for Added Durability Metal Cap - Wire Banded 12" Sweep Face
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Cap Upright Broom, Palmyra Fill, 55
Cresco, PA, United States
Metal Cap Upright Broom, Palmyra Fill, 55" Overall Length
44007
Metal Cap Upright Broom, Palmyra Fill, 55" Overall Length 44007
Durable enough to meet all industrial and commercial applications Palmyra bristle broom is designed for heavy duty cleaning of wet and dry floor surfaces Ideal for Wet or Dry Applications Metal Top for Added Durability Metal Cap - Wire Banded 12" Sweep Face
  • Durable enough to meet all industrial and commercial applications
  • Palmyra bristle broom is designed for heavy duty cleaning of wet and dry floor surfaces
  • Ideal for Wet or Dry Applications
  • Metal Top for Added Durability
  • Metal Cap - Wire Banded 12" Sweep Face
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 44007
Product Name Metal Cap Upright Broom, Palmyra Fill, 55" Overall Length
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Palmyra
Applications Facility Maintenance
Length 55 inch (1397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 7946899 - RS Components, Ltd.
Specs
Type / Shape Mop
View Details
16 OZ.EVANDALE COTTON MOP - C1016 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details
16
Specs
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Bass
Applications Facility Maintenance
View Details