42375 -- 8" UTILITY SCRUB BRUSH, RECYCLED PET FILL, SHORT HANDLE, FOAM BLOCK
Weiler Abrasives
8" Utility Scrub Brush, Recycled PET Fill, Short Handle, Foam Block
42375
Description
Designed to provide the most effective brushing and cleaning action
Recycled black foam block
Used in general industries
Description
Designed to provide the most effective brushing and cleaning action
Recycled black foam block
Used in general industries
Datasheet
Suppliers
8" Utility Scrub Brush, Recycled PET Fill, Short Handle, Foam Block
42375
Designed to provide the most effective brushing and cleaning action
Recycled black foam block
Used in general industries
- Designed to provide the most effective brushing and cleaning action
- Recycled black foam block
- Used in general industries
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
42375 |
|
Product Name
|
8" Utility Scrub Brush, Recycled PET Fill, Short Handle, Foam Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Recycled Plastic
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyethylene
Length
12.2 inch (310 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details