42357 -- 24" GREEN WORKS SWEEP, COARSE MAROON FILL WITH RUBBERWOOD BLOCK
Weiler Abrasives
24" Green Works Sweep, Coarse Maroon Fill with Rubberwood Block
42357
Description
Ideal for Coarse Sweeping on Very Rough Surfaces
Renewable Rubberwood
Description
Ideal for Coarse Sweeping on Very Rough Surfaces
Renewable Rubberwood
Datasheet
Suppliers
24" Green Works Sweep, Coarse Maroon Fill with Rubberwood Block
42357
Ideal for Coarse Sweeping on Very Rough Surfaces
Renewable Rubberwood
- Ideal for Coarse Sweeping on Very Rough Surfaces
- Renewable Rubberwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Brooms, Mops, and Janitorial Brushes |
|
Product Number
|
42357 |
|
Product Name
|
24" Green Works Sweep, Coarse Maroon Fill with Rubberwood Block |
|
Type / Shape
|
Broom
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Recycled Plastic
|
|
Applications
|
Facility Maintenance
|
|
Length
|
24 inch (610 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Broom
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; 100% Black Corn
Applications
Facility Maintenance
View Details
Type / Shape
Broom
Applications
Cleaning and Surface Conditioning
View Details