3405 -- NYLOX PRESSBOARD ADAPTER, 5-1/4" TO 2" ARBOR HOLE
Weiler Abrasives
Nylox Pressboard Adapter, 5-1/4" to 2" Arbor Hole
3405
Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting
Must Be used in Conjunction with Steel Flanges
Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting
Must Be used in Conjunction with Steel Flanges
Suppliers
Nylox Pressboard Adapter, 5-1/4" to 2" Arbor Hole
3405
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting
Must Be used in Conjunction with Steel Flanges
- Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting
- Must Be used in Conjunction with Steel Flanges
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
3405 |
|
Product Name
|
Nylox Pressboard Adapter, 5-1/4" to 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.1969 to ? inch (5 to ? mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Abrasive Filament; Synthetic Filament; Nylon
Length
6 inch (152 mm)
View Details