Weiler Abrasives 4-1/2" Round Window Brush, Flagged Gold Polystyrene Fill 25271

Description
High quality, non-scratching brush Two threaded handle holes For use with 44019 handles and braces Ideal for Industrial Window Washing
Datasheet
Description
High quality, non-scratching brush Two threaded handle holes For use with 44019 handles and braces Ideal for Industrial Window Washing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Round Window Brush, Flagged Gold Polystyrene Fill
25271
4-1/2" Round Window Brush, Flagged Gold Polystyrene Fill 25271
High quality, non-scratching brush Two threaded handle holes For use with 44019 handles and braces Ideal for Industrial Window Washing
  • High quality, non-scratching brush
  • Two threaded handle holes
  • For use with 44019 handles and braces
  • Ideal for Industrial Window Washing
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 25271
Product Name 4-1/2" Round Window Brush, Flagged Gold Polystyrene Fill
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Polystyrene
Length 5.25 inch (133 mm)
Width 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2215894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 2.56 inch (65 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Thread Cleaning Brushes - TCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details