25263 -- 20" VORTEC PRO UTILITY SCRUB, TAMPICO FILL, FOAM BLOCK
Weiler Abrasives
20" Vortec Pro Utility Scrub, Tampico Fill, Foam Block
25263
Description
Ideal for General Purpose Cleaning
Foam Block
Description
Ideal for General Purpose Cleaning
Foam Block
Datasheet
Suppliers
20" Vortec Pro Utility Scrub, Tampico Fill, Foam Block
25263
Ideal for General Purpose Cleaning
Foam Block
- Ideal for General Purpose Cleaning
- Foam Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
25263 |
|
Product Name
|
20" Vortec Pro Utility Scrub, Tampico Fill, Foam Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
20 inch (508 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Outer / OD
2.56 inch (65 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Rotary Speed
12500 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details