21191 -- 3/8" HAND TUBE BRUSH, .004" BRASS WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
3/8" Hand Tube Brush, .004" Brass Wire Fill, 2" Brush Length
21191
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
3/8" Hand Tube Brush, .004" Brass Wire Fill, 2" Brush Length
21191
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21191 |
|
Product Name
|
3/8" Hand Tube Brush, .004" Brass Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
0.3800 inch (9.65 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.5 inch (63.5 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
End Brush
Applications
Cleaning and Surface Conditioning
View Details
Walter Surface Technologies
Specific Product Type / Shape
Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Rotary Speed
20000 rpm
View Details