21165 -- 1/2" HAND TUBE BRUSH, .004" BRASS WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
1/2" Hand Tube Brush, .004" Brass Wire Fill, 2" Brush Length
21165
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
1/2" Hand Tube Brush, .004" Brass Wire Fill, 2" Brush Length
21165
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21165 |
|
Product Name
|
1/2" Hand Tube Brush, .004" Brass Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8500 rpm
Outer / OD
4.92 inch (125 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Rotary Speed
7000 rpm
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
Trim Length
0.3750 inch (9.52 mm)
View Details