21130 -- 1/2" NYLOX POWER TUBE BRUSH, .022/320SC CRIMPED FILL, 2" BRUSH LENGTH
Weiler Abrasives
1/2" Nylox Power Tube Brush, .022/320SC Crimped Fill, 2" Brush Length
21130
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Datasheet
Suppliers
1/2" Nylox Power Tube Brush, .022/320SC Crimped Fill, 2" Brush Length
21130
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21130 |
|
Product Name
|
1/2" Nylox Power Tube Brush, .022/320SC Crimped Fill, 2" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Trim Length
|
0.1875 inch (4.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
5.51 inch (140 mm)
Applications
Engineering, general cleaning, rust remover
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
3.35 inch (85.09 mm)
View Details