Weiler Abrasives 5/8" Power Tube Brush, .005" Stainless Steel Wire Fill, 2" Brush Length 21118

Description
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
Datasheet
Description
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8
Cresco, PA, United States
5/8" Power Tube Brush, .005" Stainless Steel Wire Fill, 2" Brush Length
21118
5/8" Power Tube Brush, .005" Stainless Steel Wire Fill, 2" Brush Length 21118
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
  • Four stem wires and a double spiral of straight wire fill material
  • Provides an aggressive cleaning and deburring action
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 21118
Product Name 5/8" Power Tube Brush, .005" Stainless Steel Wire Fill, 2" Brush Length
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 5 inch (127 mm)
Width 0.6200 inch (15.75 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
1" x 1/4" HP .020 Carbon Crimp Wire End Brush - DW49003 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details
910-0272: POLY BRISTLE SCRUB BRUSH - 8-02062-29271-9 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details