21105 -- 1/2" HAND TUBE BRUSH, .006" STAINLESS STEEL WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
1/2" Hand Tube Brush, .006" Stainless Steel Wire Fill, 2" Brush Length
21105
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
1/2" Hand Tube Brush, .006" Stainless Steel Wire Fill, 2" Brush Length
21105
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21105 |
|
Product Name
|
1/2" Hand Tube Brush, .006" Stainless Steel Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Rotary Speed
12500 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Width
0.2500 inch (6.35 mm)
Rotary Speed
20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details