21100 -- 1/4" HAND TUBE BRUSH, .003" STAINLESS STEEL WIRE FILL, 1-1/2" BRUSH LENGTH
Weiler Abrasives
1/4" Hand Tube Brush, .003" Stainless Steel Wire Fill, 1-1/2" Brush Length
21100
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
1/4" Hand Tube Brush, .003" Stainless Steel Wire Fill, 1-1/2" Brush Length
21100
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21100 |
|
Product Name
|
1/4" Hand Tube Brush, .003" Stainless Steel Wire Fill, 1-1/2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
7 inch (178 mm)
|
|
Width
|
0.2500 inch (6.35 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.8661 inch (22 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details