Weiler Abrasives 3/16" Hand Tube Brush, .005" Stainless Steel Wire Fill, 1-1/2" Brush Length 21099

Description
Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle
Datasheet
Description
Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16
Cresco, PA, United States
3/16" Hand Tube Brush, .005" Stainless Steel Wire Fill, 1-1/2" Brush Length
21099
3/16" Hand Tube Brush, .005" Stainless Steel Wire Fill, 1-1/2" Brush Length 21099
Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle
  • Ideal for hand use
  • Straight wire fill allows for easy manual insertion into inside diameter
  • Loop handle
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 21099
Product Name 3/16" Hand Tube Brush, .005" Stainless Steel Wire Fill, 1-1/2" Brush Length
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 7 inch (178 mm)
Width 0.1900 inch (4.83 mm)
Applications Facility Maintenance
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 1.22 inch (31 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
910-0173: POINTED END SCRUB BRUSH - 8-02062-29240-5 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details