21095 -- 3/8" HAND TUBE BRUSH, .006" STEEL WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
3/8" Hand Tube Brush, .006" Steel Wire Fill, 2" Brush Length
21095
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
3/8" Hand Tube Brush, .006" Steel Wire Fill, 2" Brush Length
21095
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21095 |
|
Product Name
|
3/8" Hand Tube Brush, .006" Steel Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
0.3800 inch (9.65 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Applications
Hand Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
1.2 inch (30.48 mm)
View Details