21094 -- 3/8" HAND TUBE BRUSH, .004" STEEL WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
3/8" Hand Tube Brush, .004" Steel Wire Fill, 2" Brush Length
21094
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
3/8" Hand Tube Brush, .004" Steel Wire Fill, 2" Brush Length
21094
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21094 |
|
Product Name
|
3/8" Hand Tube Brush, .004" Steel Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
0.3800 inch (9.65 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Rotary Speed
4500 rpm
Outer / OD
2.17 inch (55 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Length
11.5 inch (292 mm)
Width
0.4400 inch (11.18 mm)
View Details