17618V -- 3" STEM-MOUNTED CRIMPED WIRE WHEEL, .014" STAINLESS STEEL FILL, 1/4' STEM, VENDING READY
Weiler Abrasives
3" Stem-Mounted Crimped Wire Wheel, .014" Stainless Steel Fill, 1/4' Stem, Vending Ready
17618V
Description
Provide a Very Flexible Brushing Action
Description
Provide a Very Flexible Brushing Action
Datasheet
Suppliers
3" Stem-Mounted Crimped Wire Wheel, .014" Stainless Steel Fill, 1/4' Stem, Vending Ready
17618V
Provide a Very Flexible Brushing Action
- Provide a Very Flexible Brushing Action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17618V |
|
Product Name
|
3" Stem-Mounted Crimped Wire Wheel, .014" Stainless Steel Fill, 1/4' Stem, Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
2.9 inch (73.66 mm)
|
|
Width
|
2.9 inch (73.66 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
1.3 inch (33.02 mm)
View Details